multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X3901FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4500 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4500
Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4500
Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 3.9 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4500
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 3.9 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details