multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X2701FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4472
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4472
Surface Mount Thick Film Resistor, MCSR 08 Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 2.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4472
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details