multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 22 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X22R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 22 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 22 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 22 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4452 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 22 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4452
Surface Mount Thick Film Resistor, Mcsr 08 Series, 22 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4452
Surface Mount Thick Film Resistor, MCSR 08 Series, 22 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 22 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4452
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 22 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details