multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X221 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4458 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4458
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4458
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4458
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details