multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X2200FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4454
Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4454
Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4454
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details