The Surface Mount Thick Film Resistor, MCSR 08 Series, features a resistance value of 18 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is constructed with a high-grade ceramic body and is compliant with automotive standards (AEC Q-200), ensuring high reliability and stability. It is also resistant to sulfuration, making it suitable for automotive and consumer applications. The component is lead-free and undergoes 100% CCD inspection, ensuring quality and performance. The resistor is compatible with automatic placement systems and can be soldered onto ceramic substrates and printed circuit boards.
Surface Mount Thick Film Resistor, MCSR 08 Series, 18 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T4439 |
| Product Name | Surface Mount Thick Film Resistor, Mcsr 08 Series, 18 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |