multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1601FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4433
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4433
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 1.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4538
Res, 1K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4538
RES, 1K6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K6, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.6kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4433 22AC4538
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 1K6, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details