multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1600FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4432 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4432
Surface Mount Thick Film Resistor, Mcsr 08 Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4432
Surface Mount Thick Film Resistor, MCSR 08 Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 160 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4432
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 160 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details