multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1302FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4421
Surface Mount Thick Film Resistor, Mcsr 08 Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4421
Surface Mount Thick Film Resistor, MCSR 08 Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 13 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4421
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 13 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers