multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1300FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4419
Surface Mount Thick Film Resistor, Mcsr 08 Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4419
Surface Mount Thick Film Resistor, MCSR 08 Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 130 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4419
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 130 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details