multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.07 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08X1074FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.07 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.07 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.07 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4400 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.07 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4400
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.07 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4400
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.07 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 1.07 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4400
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.07 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details