multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCSR08X101 JTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T4394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T4394
Surface Mount Thick Film Resistor, Mcsr 08 Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T4394
Surface Mount Thick Film Resistor, MCSR 08 Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 100 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4394
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 100 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details