multicomp PRO Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCSR08X1001FTL

Description
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4537
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4537
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
86T4390
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro 86T4390
Surface Mount Thick Film Resistor, MCSR 08 Series, 1 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 1 kohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4537 86T4390
Product Name Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 08 Series, 1 Kohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details