multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcsr 08 Series, 0 Ohm, 125 Mw, 0.05Ohm, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSR08X000 PTL

Description
Surface Mount Chip Resistor, Ceramic, MCSR 08 Series, 0 ohm, 125 mW, 0.05ohm, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCSR 08 Series, 0 ohm, 125 mW, 0.05ohm, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcsr 08 Series, 0 Ohm, 125 Mw, 0.05Ohm, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T4386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcsr 08 Series, 0 Ohm, 125 Mw, 0.05Ohm, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T4386
Surface Mount Chip Resistor, Ceramic, Mcsr 08 Series, 0 Ohm, 125 Mw, 0.05Ohm, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T4386
Surface Mount Chip Resistor, Ceramic, MCSR 08 Series, 0 ohm, 125 mW, 0.05ohm, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCSR 08 Series, 0 ohm, 125 mW, 0.05ohm, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4386
Product Name Surface Mount Chip Resistor, Ceramic, Mcsr 08 Series, 0 Ohm, 125 Mw, 0.05Ohm, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176331-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details