multicomp PRO Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCSR08W2R20FTL

Description
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 22AC4536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
22AC4536
Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 22AC4536
RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:MCRS Series; Voltage Rating:150V; Resistor Element Material:Ceramic; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4382 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4382
Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4382
Surface Mount Thick Film Resistor, MCSR 08 Series, 2.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 2.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4536 86T4382
Product Name Res, 2R2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 08 Series, 2.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers