multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08W1R50FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T4379
Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T4379
Surface Mount Thick Film Resistor, MCSR 08 Series, 1.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 1.5 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4379
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details