multicomp PRO Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Mohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro MCSR08W1005FTL

Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 Mohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 Mohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Mohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro - 86T4380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Mohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
86T4380
Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Mohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro 86T4380
Surface Mount Thick Film Resistor, MCSR 08 Series, 10 Mohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 08 Series, 10 Mohm, 0.125 W, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4380
Product Name Surface Mount Thick Film Resistor, Mcsr 08 Series, 10 Mohm, 0.125 W, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers