The Surface Mount Thick Film Resistor, MCSR 06 Series, with a resistance value of 910 kΩ, is designed for applications requiring high reliability and stability, featuring a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is compliant with RoHS standards and is suitable for automotive applications, as it meets AEC Q-200 requirements. The construction includes a high-grade ceramic body and a protective coating, ensuring durability and resistance to sulfuration. The resistor is laser-trimmed for precise resistance values and is lead-free, making it an environmentally friendly choice for electronic designs.
Surface Mount Thick Film Resistor, MCSR 06 Series, 910 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T4377 |
| Product Name | Surface Mount Thick Film Resistor, Mcsr 06 Series, 910 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |