The Surface Mount Thick Film Resistor, MCSR 06 Series, features a resistance value of 820 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is compliant with automotive standards (AEC Q-200), ensuring high reliability and stability. It is also resistant to sulfuration, making it suitable for automotive and consumer electronic applications. The component is lead-free and undergoes 100% CCD inspection, ensuring quality and performance. The dimensions of the resistor are 1.6 mm x 0.8 mm x 0.45 mm, fitting the 0603 size code.
Surface Mount Thick Film Resistor, MCSR 06 Series, 820 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T4371 |
| Product Name | Surface Mount Thick Film Resistor, Mcsr 06 Series, 820 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |