multicomp PRO Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCSR06X7500FTL

Description
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4535
Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4535
RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 750R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 06 Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4363
Surface Mount Thick Film Resistor, Mcsr 06 Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4363
Surface Mount Thick Film Resistor, MCSR 06 Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 750 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4535 86T4363
Product Name Res, 750R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 06 Series, 750 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details