multicomp PRO Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCSR06X4703FTL

Description
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4534
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4534
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 06 Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4333
Surface Mount Thick Film Resistor, Mcsr 06 Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4333
Surface Mount Thick Film Resistor, MCSR 06 Series, 470 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 470 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4534 86T4333
Product Name Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 06 Series, 470 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 470000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details