multicomp PRO Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCSR06X3301FTL

Description
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 14AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
14AC4476
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 14AC4476
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 06 Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4308
Surface Mount Thick Film Resistor, Mcsr 06 Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4308
Surface Mount Thick Film Resistor, MCSR 06 Series, 3.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 3.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AC4476 86T4308
Product Name Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 06 Series, 3.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details