multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X2002FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4280
Surface Mount Thick Film Resistor, Mcsr 06 Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4280
Surface Mount Thick Film Resistor, MCSR 06 Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4280
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details