multicomp PRO Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCSR06X1800FTL

Description
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4533
Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4533
RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcsr 06 Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4273
Surface Mount Thick Film Resistor, Mcsr 06 Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4273
Surface Mount Thick Film Resistor, MCSR 06 Series, 180 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 180 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4533 86T4273
Product Name Res, 180R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcsr 06 Series, 180 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers