multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X1600FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 06 Series, features a resistance value of 160 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications. It is compliant with AEC Q-200 standards and is resistant to sulfuration, ensuring durability in harsh environments. The component is lead-free and undergoes 100% CCD inspection for quality assurance. Its dimensions are 0603, and it is marked with a three-digit code for easy identification of the resistance value.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, MCSR 06 Series, features a resistance value of 160 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications. It is compliant with AEC Q-200 standards and is resistant to sulfuration, ensuring durability in harsh environments. The component is lead-free and undergoes 100% CCD inspection for quality assurance. Its dimensions are 0603, and it is marked with a three-digit code for easy identification of the resistance value.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4268 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4268
Surface Mount Thick Film Resistor, Mcsr 06 Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4268
Surface Mount Thick Film Resistor, MCSR 06 Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 160 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4268
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 160 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details