multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X1501FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4264
Surface Mount Thick Film Resistor, Mcsr 06 Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4264
Surface Mount Thick Film Resistor, MCSR 06 Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 1.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4264
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 1.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details