multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X1500FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4263
Surface Mount Thick Film Resistor, Mcsr 06 Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4263
Surface Mount Thick Film Resistor, MCSR 06 Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 150 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4263
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 150 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details