multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 12 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X12R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 12 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 12 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 12 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 12 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4251
Surface Mount Thick Film Resistor, Mcsr 06 Series, 12 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4251
Surface Mount Thick Film Resistor, MCSR 06 Series, 12 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 12 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4251
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 12 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details