multicomp PRO Surface Mount Thick Film Resistor, Mcsr 06 Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCSR06X10R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 06 Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 06 Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T4237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 06 Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T4237
Surface Mount Thick Film Resistor, Mcsr 06 Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T4237
Surface Mount Thick Film Resistor, MCSR 06 Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 06 Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4529
Res, 10R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4529
RES, 10R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:MCRS Series; Voltage Rating:75V; Resistor Element Material:Ceramic; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4237 22AC4529
Product Name Surface Mount Thick Film Resistor, Mcsr 06 Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro Res, 10R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details