multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X6800FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4208
Surface Mount Thick Film Resistor, Mcsr 04 Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4208
Surface Mount Thick Film Resistor, MCSR 04 Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 680 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4208
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 680 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details