multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X33R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4142
Surface Mount Thick Film Resistor, Mcsr 04 Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4142
Surface Mount Thick Film Resistor, MCSR 04 Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 33 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4142
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 33 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details