multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X1802FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4103 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4103
Surface Mount Thick Film Resistor, Mcsr 04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4103
Surface Mount Thick Film Resistor, MCSR 04 Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4103
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details