multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 1.8 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X1801FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 1.8 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 1.8 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 1.8 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 1.8 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4102
Surface Mount Thick Film Resistor, Mcsr 04 Series, 1.8 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4102
Surface Mount Thick Film Resistor, MCSR 04 Series, 1.8 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 1.8 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4102
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 1.8 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details