multicomp PRO Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCSR04X10R0FTL

Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T4051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T4051
Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T4051
Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCSR 04 Series, 10 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4051
Product Name Surface Mount Thick Film Resistor, Mcsr 04 Series, 10 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details