multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcsr 04 Series, 0 Ohm, 62.5 Mw, 0.05Ohm, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCSR04X000 PTL

Description
Surface Mount Chip Resistor, Ceramic, MCSR 04 Series, 0 ohm, 62.5 mW, 0.05ohm, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCSR 04 Series, 0 ohm, 62.5 mW, 0.05ohm, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcsr 04 Series, 0 Ohm, 62.5 Mw, 0.05Ohm, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T4050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcsr 04 Series, 0 Ohm, 62.5 Mw, 0.05Ohm, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T4050
Surface Mount Chip Resistor, Ceramic, Mcsr 04 Series, 0 Ohm, 62.5 Mw, 0.05Ohm, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T4050
Surface Mount Chip Resistor, Ceramic, MCSR 04 Series, 0 ohm, 62.5 mW, 0.05ohm, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCSR 04 Series, 0 ohm, 62.5 mW, 0.05ohm, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4050
Product Name Surface Mount Chip Resistor, Ceramic, Mcsr 04 Series, 0 Ohm, 62.5 Mw, 0.05Ohm, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details