multicomp PRO Buzzer And Transducer; Transducer Function Multicomp Pro MCSPT-G1701-4022

Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15000pF RoHS Compliant: Yes
Datasheet
Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer And Transducer; Transducer Function Multicomp Pro - 25R0988 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer And Transducer; Transducer Function Multicomp Pro
25R0988
Buzzer And Transducer; Transducer Function Multicomp Pro 25R0988
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15000pF RoHS Compliant: Yes

BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0988
Product Name Buzzer And Transducer; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers