multicomp PRO Buzzer And Transducer; Transducer Function Multicomp Pro MCSPT-G1240-4023

Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF; External Depth:12mm RoHS Compliant: Yes
Datasheet
Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF; External Depth:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer And Transducer; Transducer Function Multicomp Pro - 25R0983 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer And Transducer; Transducer Function Multicomp Pro
25R0983
Buzzer And Transducer; Transducer Function Multicomp Pro 25R0983
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF; External Depth:12mm RoHS Compliant: Yes

BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:70dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF; External Depth:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0983
Product Name Buzzer And Transducer; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details