multicomp PRO Wirewound Resistor, 500 Ohm, 2W, 1%; Resistance Multicomp Pro MCSM2W500RFR

Description
WIREWOUND RESISTOR, 500 OHM, 2W, 1%; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 500 OHM, 2W, 1%; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 2W, 1%; Resistance Multicomp Pro - 01P2985 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 2W, 1%; Resistance Multicomp Pro
01P2985
Wirewound Resistor, 500 Ohm, 2W, 1%; Resistance Multicomp Pro 01P2985
WIREWOUND RESISTOR, 500 OHM, 2W, 1%; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 2W, 1%; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2985
Product Name Wirewound Resistor, 500 Ohm, 2W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers