multicomp PRO Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Multicomp Pro MCSM2W200RFR

Description
WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Multicomp Pro - 01P2977 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Multicomp Pro
01P2977
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Multicomp Pro 01P2977
WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case Style:-; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:-; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2977
Product Name Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details