multicomp PRO Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Multicomp Pro MCSM1W25R0FR

Description
WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:25V RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:25V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Multicomp Pro - 01P2955 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Multicomp Pro
01P2955
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Multicomp Pro 01P2955
WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:-; Voltage Rating:25V RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:-; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P2955
Product Name Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 25 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details