CRYSTAL, 16MHZ, 10PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 56AC8921 |
| Product Name | Crystal, 16Mhz, 10Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 16 MHz |