multicomp PRO Oscillator, 28.63636Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-28.63636-25-C

Description
OSCILLATOR, 28.63636MHZ, 5 X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 28.63636MHZ, 5 X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 28.63636Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 28.63636Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8896
Oscillator, 28.63636Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8896
OSCILLATOR, 28.63636MHZ, 5 X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 28.63636MHZ, 5 X 3.2MM, CMOS; Frequency Nom:28.63636MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8896
Product Name Oscillator, 28.63636Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 28.64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC556MDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACA48M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers