The Oscillator, 27MHz, 5mm x 3.2mm, CMOS from Multicomp Pro is a surface-mount device designed for various applications including wireless communication, PDAs, digital still cameras, PCs, servers, and telecommunications. It operates at a supply voltage of 3.3V and features a frequency stability of ±25ppm. The device supports a fundamental and 3rd overtone oscillation mode, with an output load of 15pF. This oscillator has an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +125°C. It exhibits low power consumption with a maximum current consumption of 5mA at frequencies up to 75MHz. The rise and fall times are specified at a maximum of 8ns, and the phase jitter is limited to 1ps for frequencies between 12kHz and 20MHz. The product is RoHS compliant, making it suitable for environmentally conscious designs.
OSCILLATOR, 27MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 56AC8895 |
| Product Name | Oscillator, 27Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 27 MHz |