multicomp PRO Oscillator, 26Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-26.00-25-C

Description
OSCILLATOR, 26MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 26MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 26Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8894
Oscillator, 26Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8894
OSCILLATOR, 26MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8894
Product Name Oscillator, 26Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-640 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
OCXO Oscillators - 2055874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type OCXO; Oxco
Package / Form Factor Europack high
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details