multicomp PRO Oscillator, 16.384Mhz, 5Mm X 3.2Mm, Cmos Frequency Nom 16.384Mhz Rohs Compliant Multicomp Pro MCSJK-7NC2-16.384-25-C

Description
OSCILLATOR, 16.384MHZ, 5MM X 3.2MM, CMOS FREQUENCY NOM 16.384MHZ ROHS COMPLIANT: YES
Description
OSCILLATOR, 16.384MHZ, 5MM X 3.2MM, CMOS FREQUENCY NOM 16.384MHZ ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Oscillator, part number 56AC8889, operates at a nominal frequency of 16.384 MHz and is designed in a compact SMD package measuring 5 mm x 3.2 mm x 1.2 mm. It features a CMOS output type and is compliant with RoHS standards. The device requires a supply voltage of 3.3V and has a frequency stability of ¬±25 ppm over an operating temperature range of -40¬8C to +85¬8C. This oscillator supports a load capacitance of 15 pF and has a maximum current consumption of 5 mA. It is suitable for applications in wireless communication, PDAs, digital still cameras, PCs, servers, and telecommunications. The oscillator also includes a 3-state function and is designed for automatic mounting and reflow soldering, making it a practical choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Oscillator, part number 56AC8889, operates at a nominal frequency of 16.384 MHz and is designed in a compact SMD package measuring 5 mm x 3.2 mm x 1.2 mm. It features a CMOS output type and is compliant with RoHS standards. The device requires a supply voltage of 3.3V and has a frequency stability of ¬±25 ppm over an operating temperature range of -40¬8C to +85¬8C. This oscillator supports a load capacitance of 15 pF and has a maximum current consumption of 5 mA. It is suitable for applications in wireless communication, PDAs, digital still cameras, PCs, servers, and telecommunications. The oscillator also includes a 3-state function and is designed for automatic mounting and reflow soldering, making it a practical choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 16.384Mhz, 5Mm X 3.2Mm, Cmos Frequency Nom 16.384Mhz Rohs Compliant Multicomp Pro - 56AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16.384Mhz, 5Mm X 3.2Mm, Cmos Frequency Nom 16.384Mhz Rohs Compliant Multicomp Pro
56AC8889
Oscillator, 16.384Mhz, 5Mm X 3.2Mm, Cmos Frequency Nom 16.384Mhz Rohs Compliant Multicomp Pro 56AC8889
OSCILLATOR, 16.384MHZ, 5MM X 3.2MM, CMOS FREQUENCY NOM 16.384MHZ ROHS COMPLIANT: YES

OSCILLATOR, 16.384MHZ, 5MM X 3.2MM, CMOS FREQUENCY NOM 16.384MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8889
Product Name Oscillator, 16.384Mhz, 5Mm X 3.2Mm, Cmos Frequency Nom 16.384Mhz Rohs Compliant Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details