multicomp PRO Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro MCSJK-7F-27.00-10-20-60-B-20

Description
CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro - 56AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
56AC8776
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro 56AC8776
CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8776
Product Name Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - XC573TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers