multicomp PRO Crystal, 40Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro MCSJK-7E-40.00-8-30-40-B-30

Description
CRYSTAL, 40MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; OperatingRoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 40MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 40Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro - 56AC8761 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
56AC8761
Crystal, 40Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro 56AC8761
CRYSTAL, 40MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; OperatingRoHS Compliant: Yes

CRYSTAL, 40MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:40MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8761
Product Name Crystal, 40Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Oscillators - 1735885 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details