multicomp PRO Crystal, 27.12Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro MCSJK-7E-27.12-8-30-60-B-30

Description
CRYSTAL, 27.12MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27.12MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27.12Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro - 56AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27.12Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
56AC8753
Crystal, 27.12Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro 56AC8753
CRYSTAL, 27.12MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 27.12MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8753
Product Name Crystal, 27.12Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Units - 8149513P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details