multicomp PRO Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro MCSJK-7E-19.20-10-10-80-B-10

Description
CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro - 56AC8722 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
56AC8722
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro 56AC8722
CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8722
Product Name Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 7960609 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details