The Multicomp Pro 4MHz crystal oscillator is a surface-mount device (SMD) with dimensions of 7mm x 5mm x 1.3mm. It operates at supply voltages of 3.3V and 5V, making it versatile for various applications. The oscillator features a frequency stability of ±25ppm and is suitable for use in wireless communication, telecommunications, and server applications. It supports a load capacitance of 15pF and has a fundamental oscillation mode. The device operates within a temperature range of -20°C to +70°C and has a maximum supply current of 20mA. The rise and fall times are specified at a maximum of 8ns, and it offers low jitter performance with a phase jitter of 1ps maximum over a frequency range of 12kHz to 20MHz. The oscillator is designed for automatic mounting and reflow soldering, enhancing its usability in automated production environments.
OSCILLATOR, 4MHZ, 7MM X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 56AC8711 |
| Product Name | Oscillator, 4Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 4 MHz |